Lenovo logo

Lenovo IdeaPad 110-15ACL AMD E E2-7110 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76187
Info modified on:
23 Jan 2025, 19:01:16
Short summary description Lenovo IdeaPad 110-15ACL AMD E E2-7110 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Black:

Lenovo IdeaPad 110-15ACL, AMD E, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Lenovo IdeaPad 110-15ACL AMD E E2-7110 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Black:

Lenovo IdeaPad 110-15ACL. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E2-7110, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R2. Product colour: Black. Weight: 2.2 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.