Lenovo logo

Lenovo V110 AMD A6 A6-9210 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 128 GB SSD FreeDOS Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13770
Info modified on:
19 Jun 2024, 00:19:00
Short summary description Lenovo V110 AMD A6 A6-9210 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 128 GB SSD FreeDOS Black:

Lenovo V110, AMD A6, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Lenovo V110 AMD A6 A6-9210 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 128 GB SSD FreeDOS Black:

Lenovo V110. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-9210, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R4. Operating system installed: FreeDOS. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.