Lenovo logo

Lenovo IdeaPad 510-15IKB Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Italian White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
177006
Info modified on:
22 Jan 2025, 04:51:48
Short summary description Lenovo IdeaPad 510-15IKB Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Italian White:

Lenovo IdeaPad 510-15IKB, Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 12 GB, 1.26 TB

Long summary description Lenovo IdeaPad 510-15IKB Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Italian White:

Lenovo IdeaPad 510-15IKB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.