Lenovo logo

Lenovo IdeaPad 310 15 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41860
Info modified on:
22 Jan 2025, 05:37:19
Short summary description Lenovo IdeaPad 310 15 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home:

Lenovo IdeaPad 310 15, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 4 GB, 1 TB, Windows 10 Home

Long summary description Lenovo IdeaPad 310 15 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home:

Lenovo IdeaPad 310 15. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Weight: 2.2 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.