Lenovo logo

Lenovo IdeaPad 510S-13ISK Intel® Core™ i3 i3-6100U Laptop 33.8 cm (13.3") 8 GB DDR4-SDRAM Windows 10 Home White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98056
Info modified on:
22 Jan 2025, 05:13:12
Short summary description Lenovo IdeaPad 510S-13ISK Intel® Core™ i3 i3-6100U Laptop 33.8 cm (13.3") 8 GB DDR4-SDRAM Windows 10 Home White:

Lenovo IdeaPad 510S-13ISK, Intel® Core™ i3, 2.3 GHz, 33.8 cm (13.3"), 8 GB, Windows 10 Home, White

Long summary description Lenovo IdeaPad 510S-13ISK Intel® Core™ i3 i3-6100U Laptop 33.8 cm (13.3") 8 GB DDR4-SDRAM Windows 10 Home White:

Lenovo IdeaPad 510S-13ISK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.