location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Miix 310-10ICR Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Miix
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
310-10ICR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80SG001GUS
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35275
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:23:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Lenovo IdeaPad Miix 310-10ICR Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Black, Silver :
The long product name of Lenovo IdeaPad Miix 310-10ICR Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10.1" LED WXGA (1280x800) IPS, Intel Atom x5-Z8350 (2M Cache, 1.44 GHz), 2GB DDR3L-RS 1600MHz, 32GB eMMC, Intel HD Graphics 400, 802.11b/g/n, Bluetooth 4.0, Camera 2/5MP, Windows 10
More>>>
Lenovo IdeaPad Miix 310-10ICR Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Black, Silver:
The official description of Lenovo IdeaPad Miix 310-10ICR Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideapad Miix 310
A 10” tablet and PC in one, the affordable Miix 310 is eminently mobile, so you won’t feel confined to a physical keyboard or budget . The included detachable keyboard makes it easy to convert from PC to tablet mode, and the battery can last for up to 10 hours of local video playback on the gorgeous display. Take it anywhere!

Features
Thin and Light

At a mere 20.5 ounces (580g) and only .36” (9.2mm) thin , the Miix 310 can be carried just about anywhere. Even with the included detachable keyboard, the Miix 310 can fit in backpack, tote or attaché for easy portability.

Detachable Keyboard
The detachable keyboard included with your Miix 310 makes it easy to convert from laptop to tablet, so the choice is yours. Attach the tablet to the keyboard and adjust the hinge for increased productivity and picture-perfect viewing, just like a traditional laptop. Work when you need to, and play when you want to.

Intel® Atom™ and Windows
Fast browsing, stunning visuals, and responsive performance are well-known hallmarks of this series of quad-core processors for tablets. The latest updates are just as powerful, but are smaller and more affordable. Whether for work or play, the Miix 310’s processor will more than keep up.

Brilliant Display with IPS Technology
Ideapad Miix 310 comes equipped with a vibrant 10" wide-view 1280x800 display, with in-plane switching (IPS) for vivid colors and nearly 180-degree viewing angles. In addition, the multitouch technology seamlessly integrates with Windows 10, giving you more precise control.

Integrated Webcams
The Miix 310 features two cameras for enhanced usability. The 2MP front and 5MP rear cameras come in handy during web conferences and allow you to enjoy online video chats like you’re really there.

Long Battery Life
Get up to 10 hours of local video playback on one charge. Your eyes will probably get tired before the battery does!

Short summary description Lenovo IdeaPad Miix 310-10ICR Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Black, Silver:
This short summary of the Lenovo IdeaPad Miix 310-10ICR Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad Miix 310-10ICR, 25.6 cm (10.1"), 1280 x 800 pixels, 32 GB, 2 GB, Windows 10, Black, Silver

Long summary description Lenovo IdeaPad Miix 310-10ICR Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Black, Silver:
This is an auto-generated long summary of Lenovo IdeaPad Miix 310-10ICR Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Black, Silver based on the first three specs of the first five spec groups.

Lenovo IdeaPad Miix 310-10ICR. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.44 GHz, Processor family: Intel Atom®, Processor model: x5-Z8350. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 580 g. Operating system installed: Windows 10. Product colour: Black, Silver

Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1280 x 800 pixels
LED backlight
Yes
Panel type
IPS
Display brightness
300 cd/m²
Touch technology
Multi-touch
Touchscreen type
Capacitive
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
x5-Z8350
Processor cores
4
Processor threads
4
Processor boost frequency
1.92 GHz
Processor frequency *
1.44 GHz
Processor cache
2 MB
Processor cache type
Smart Cache
Conflict-Free processor
Yes
Processor code
SR2KT
Processor codename
Cherry Trail
Processor lithography
14 nm
Processor operating modes
64-bit
Processor package size
17 x 17 mm
Processor series
Intel Atom x5 Series
Scenario Design Power (SDP)
2 W
Tjunction
90 °C
Number of execution units
12
PCI Express configurations
1x1
Memory
Internal memory *
2 GB
Internal memory type
DDR3L-RS-SDRAM
Maximum internal memory
2 GB
Memory clock speed
1600 MHz
Storage
Internal storage capacity *
32 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
64 GB
Storage media *
Flash
Graphics
Graphics card family
Intel
Graphics card
HD Graphics 400
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
2
Speaker power
1 W
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
5 MP
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Bluetooth
Yes
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Network
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
USB 2.0 ports quantity
2
Micro-USB 2.0 ports quantity
1
Micro HDMI ports quantity
1
Microphone in
No
Combo headphone/mic port
Yes
Headphone out
No
Design
Device type *
Tablet PC
Form factor *
Convertible (Detachable)
Product colour *
Black, Silver
Performance
Assisted GPS (A-GPS) *
No
Position location *
No
Software
Platform *
Windows
Operating system installed *
Windows 10
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Turbo Boost Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Embedded options available
No
Intel 64
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Boot
Yes
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
33 Wh
Number of battery cells
2
Battery life (max)
10 h
Power
AC adapter power
20 W
Weight & dimensions
Width
257.4 mm
Depth
176.9 mm
Height
9.4 mm
Weight
580 g
Packaging content
Keyboard included
Yes
Manual
Yes
Certificates
Compliance certificates
RoHS
Other features
Processor socket
BGA 592
Processor ARK ID
93361
Source Testseek summary Average rating
Reviews
Updated:
2016-12-19 01:13:44
Uk has collected 50 expert reviews for Lenovo IdeaPad Miix 310-10ICR Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Black, Silver and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
alphr.com
Updated:
2016-12-19 01:13:44
Lenovo launched its usual smorgasbord of devices at MWC 2016, with no fewer than nine new devices on the stands in Barcelona, but it wasn't a smartphone or even a tablet that reeled me in. Rather, it was Lenovo's dinky 10.1in 2-in-1 hybrid – the Lenovo Mi...
Bottom line I didn't expect to be wowed by the Lenovo Miix 310, but for a budget hybrid, it gets an awful lot right. It's slim, light and doesn't look as much like a toy as the 8.9in Toshiba Click Mini.It looks a treat when you open it up, especially that bright IPS...
0%
alphr.com
Updated:
2016-12-19 01:13:44
Lenovo launched its usual smorgasbord of devices at MWC 2016, with no fewer than nine new devices on the stands in Barcelona, but it wasn't a smartphone or even a tablet that caught my eye. Rather, it was Lenovo's dinky, 10.1in 2-in-1 hybrid - the Lenovo...
0%
trustedreviews.com
Updated:
2016-12-19 01:13:44
Hands-on with Lenovo's compact Windows 10 convertible Windows 10 convertibles have been all the rage this year. Samsung kicked off the trend at CES in January when it unveiled its Galaxy TabPro S . Huawei followed suit at MWC 2016 when it unveiled its fir...
Bottom line The Lenovo IdeaPad MIIX 310 may not be the sexiest convertible on the market. That title still belongs to Microsoft's awesome, but woefully expensive, Surface Book. But it could be a great choice for buyers on a budget, or students looking for something a...
0%
canadalaptopreviews.com
Updated:
2018-05-13 04:59:36
Lenovo Ideapad Miix has made some brilliant laptops over the years. These included the iconic Lenovo ThinkPad and IdeaPad series. The latest addition to Lenovo's laptop line up is the laptop tablet, the Miix 310. It is member of a new class of laptops tha...
Good The most striking feature of this new breed of machine is the detachable keyboard. The screen and the keyboard can split apart, so that the screen can be used in tablet mode. This allows for easier handling of the device in tablet mode and seamless transi...
Bad The Lenovo Miix 310 has its faults. The processor used in the device is an Intel Atom x5-Z8350 1.44GHz. Although it should handle things like internet surfing and video streaming, it's not a very capable processor. Compared to the Intel Core i series proc...
Bottom line The Lenovo Miix 310 is a confusing bit of kit. It seems great for on the go use with its slim and sleek profile and high battery time. It can also seamlessly transform into a tablet to be used when using a laptop just isn't possible. But it lacks some of...
0%
canadalaptopreviews.com
Updated:
2019-11-22 21:01:29
Lenovo Ideapad Miix has made some brilliant laptops over the years. These included the iconic Lenovo ThinkPad and IdeaPad series. The latest addition to Lenovo's laptop line up is the laptop tablet, the Miix 310. It is member of a new class of laptops tha...
Good The most striking feature of this new breed of machine is the detachable keyboard. The screen and the keyboard can split apart, so that the screen can be used in tablet mode. This allows for easier handling of the device in tablet mode and seamless transi...
Bad The Lenovo Miix 310 has its faults. The processor used in the device is an Intel Atom x5-Z8350 1.44GHz. Although it should handle things like internet surfing and video streaming, it's not a very capable processor. Compared to the Intel Core i series proc...
Bottom line The Lenovo Miix 310 is a confusing bit of kit. It seems great for on the go use with its slim and sleek profile and high battery time. It can also seamlessly transform into a tablet to be used when using a laptop just isn't possible. But it lacks some of...
0%
notebookreview.com
Updated:
2016-12-19 01:13:44
It's a rare thing these days, the Atom-powered PC. It was so ubiquitous during the pre-iPad netbook boom, and again with Windows 8 and Bay Trail, it's odd to consider. It's also a shame. While the current crop of Windows 10 convertibles takes its cues fro...
Good Decent performance, Solid build quality, Excellent battery life...
Bad Awkward keyboard, Useless speakers, Display a smudge magnet, not very bright...
Bottom line Our Lenovo ideapad Miix 310 review unitThere's no such thing as the perfect Atom device. They all have flaws. The combination of specific flaws and price is what makes or breaks things.With the Lenovo ideapad Miix 310, we dismiss the display issues becaus...
59%
pcmag.com
Updated:
2016-12-19 01:13:44
The Lenovo IdeaPad Miix 310 is a compact detachable-hybrid Windows tablet with an affordable price tag ($299.99). It has excellent design, a wide feature set, and a sharp screen, and it is light enough to carry around all day. If you crave total portabili...
Good Outstanding battery life, Compact body, Bright, clear touch screen, Balanced weight, Full-size USB 2,0 ports...
Bad Odd screen resolution, Small keys on non-backlit keyboard, Soft speakers on tablet, No Display or Tent Mode, Lacks USB-C ports, 2GB of memory...
Bottom line With long battery life and a mechanical keyboard, the compact Lenovo Miix 310 is a good detachable-hybrid Windows tablet if you need to do a lot of typing away from your desk...
70%
notebookcheck.net
Updated:
2016-12-19 01:13:44
Miixed bag. Lenovo's 10.1-inch IdeaPad Miix 310 is a detachable primarily designed to augment - and not replace - a user's existing Windows system. The performance is perfectly adequate for word processing and web browsing on-the-go - but the screen could...
Good small footprint, long battery life, good colors, decent keyboard dock...
Bad display is too dim, freezes at times, potential issues with USB ports on dock, tablet not that comfortable to hold...
Bottom line Ideapad Miix 310, courtesy of Lenovo US.The Lenovo Ideapad Miix 310 is a 10.1-inch detachable. It is very small, light, operates noiselessly, doesn't get too hot, and offers enough processing power for basic tasks. The battery life is impressive and easil...
78%
computershopper.com
Updated:
2016-12-19 01:13:44
What makes for "basic computing” here in 2016? These days, extreme low-cost computers.Take the $99 Lenovo Ideacentre Stick 300 we reviewed a few weeks back; it's an Atom-based micro-PC like the Intel Compute Stick that's about as cheap as new Windows 10 P...
Good 16 hours of battery life in video rundown, Sturdy build, Decent IPS display, Respectable port selection...
Bad Awkward keyboard layout, Over-loud touch-pad clicks, Pokey performance, Disappointing speakers...
Bottom line With excellent battery life and a better-than-expected screen, the $299 Miix 310 is a solid extreme-budget 2-in-1 that rivals, but doesn't quite overtake, Atom-based competitors like Asus' Transformer Book T100 models. Read More…...
70%
Laptopmag.com
Updated:
2016-12-19 01:13:44
Sometimes, a little can go a long way. Whether you're a parent buying your child his or her first computer or you're looking for a secondary system for yourself, the Lenovo Ideapad Miix 310 is an extremely affordable 2-in-1 that you can take anywhere. Not...
Good Long battery life, Good performance for the money, Colorful screen, Small and light...
Bad Poorly laid-out keyboard, Reflective display, Weak sound...
Bottom line The Lenovo Ideapad Miix 310 is a fantastic value, combining the flexibility of a detachable with over 12 hours of battery life...
70%
slashgear.com
Updated:
2016-12-19 01:13:44
Lenovo has a new 2-in-1 PC for those who want the convenience of a tablet and the truly usable form factor of a proper laptop. Unlike some competing 2-in-1 systems, the Ideapad Miix 310 features a keyboard with a hinge — attach the tablet portion to the k...
Bottom line The Miix 310 is a little beefy when the keyboard is attached, and one would be fair in describing the exterior design as bland. Neither of those things matter much, though, especially not at a price as low as you can get the model. All the things that do...
0%
notebookcheck.net
Updated:
2016-12-19 01:13:44
Windows 10 @Bay Trail. Lenovo demands an exorbitant 350 Euros (~$389) for the IdeaPad Miix 300-10IBY that was kindly provided to us. That is a lot of money for an older CPU and middling battery life. However, some lower-priced models also exist...
Good IPS panel, noiseless operation, 2 year warranty, 64 GB storage...
Bad no USB 3.0, speaker a bit quiet...
Bottom line Lenovo's IdeaPad Miix 300-10IBY has enough computing power for applications from the office and Internet fields. The relatively generous storage capacity of 64 GB is pleasing. Many comparable opponents have less to offer. The device runs noiselessly and b...
77%
tabletpcreview.com
Updated:
2016-12-19 01:13:44
Lenovo unveiled a $149 Windows 8.1 tablet at Mobile World Congress, and we were on hand to put the ideapad MIIX 300 through its paces to give you this preliminary report.While not an extremely thin or light device, it will have a fairly typical form facto...
Bottom line The Lenovo ideapad MIIX 300 is shaping up to be one of the better budget Windows 8.1 tablets on the market, mostly because it will have a display that is good enough to be used everyday for productive tasks or entertainment.It is scheduled for release in...
90%
gottabemobile.com
Updated:
2018-01-29 02:40:35
Are you looking for some iPad alternatives that run Windows ? Here's a list of the five best options ranging in price from around $100 to over $2500.When Apple introduced the iPad back in 2010, it wasn't the first tablet to hit the market because plenty o...
0%
pcmag.com
Updated:
2020-06-27 11:25:29
The Lenovo IdeaPad Miix 310 is a compact detachable-hybrid Windows tablet with an affordable price tag ($299.99). It has excellent design, a wide feature set, and a sharp screen, and it is light enough to carry around all day. If you crave total portabili...
Good Outstanding battery life, Compact body, Bright, clear touch screen, Balanced weight, Full-size USB 2.0 ports...
Bad Odd screen resolution, Small keys on non-backlit keyboard, Soft speakers on tablet, No Display or Tent Mode, Lacks USB-C ports, 2GB of memory...
Bottom line With long battery life and a mechanical keyboard, the compact Lenovo Miix 310 is a good detachable-hybrid Windows tablet if you need to do a lot of typing away from your desk...
70%