Lenovo IdeaPad Miix 310-10ICR, 25.6 cm (10.1"), 32 GB, 2 GB, 1.44 GHz, Windows 10 Pro, Black, Silver
Lenovo IdeaPad Miix 310-10ICR. Display diagonal: 25.6 cm (10.1"). Internal storage capacity: 32 GB. Processor frequency: 1.44 GHz, Processor family: Intel Atom®, Processor model: x5-Z8350. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 580 g. Operating system installed: Windows 10 Pro. Product colour: Black, Silver