Lenovo logo

Lenovo ThinkPad B50-50 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11789
Info modified on:
27 Jan 2025, 08:45:41
Short summary description Lenovo ThinkPad B50-50 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Black:

Lenovo ThinkPad B50-50, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Lenovo ThinkPad B50-50 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Black:

Lenovo ThinkPad B50-50. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 5500. Product colour: Black. Weight: 2.3 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.