Lenovo logo

Lenovo IdeaPad 100s Intel® Celeron® N3060 Laptop 35.6 cm (14") HD DDR3L-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 10 Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38835
Info modified on:
22 Jan 2025, 04:48:57
Short summary description Lenovo IdeaPad 100s Intel® Celeron® N3060 Laptop 35.6 cm (14") HD DDR3L-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 10 Black, Red:

Lenovo IdeaPad 100s, Intel® Celeron®, 1.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 32 GB, Windows 10

Long summary description Lenovo IdeaPad 100s Intel® Celeron® N3060 Laptop 35.6 cm (14") HD DDR3L-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 10 Black, Red:

Lenovo IdeaPad 100s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10. Product colour: Black, Red. Weight: 1.43 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.