Lenovo logo

Lenovo IdeaPad 100-15IBD Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920MX Wi-Fi 4 (802.11n) Windows 10 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180433
Info modified on:
22 Jan 2025, 04:50:41
Short summary description Lenovo IdeaPad 100-15IBD Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920MX Wi-Fi 4 (802.11n) Windows 10 Black:

Lenovo IdeaPad 100-15IBD, Intel® Core™ i5, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description Lenovo IdeaPad 100-15IBD Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920MX Wi-Fi 4 (802.11n) Windows 10 Black:

Lenovo IdeaPad 100-15IBD. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.