Lenovo logo

Lenovo IdeaPad 300 Intel® Core™ i5 i5-6200U Laptop 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27406
Info modified on:
01 Feb 2025, 05:03:05
Short summary description Lenovo IdeaPad 300 Intel® Core™ i5 i5-6200U Laptop 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Windows 10 Home Black:

Lenovo IdeaPad 300, Intel® Core™ i5, 2.3 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1 TB

Long summary description Lenovo IdeaPad 300 Intel® Core™ i5 i5-6200U Laptop 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Windows 10 Home Black:

Lenovo IdeaPad 300. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.