Lenovo logo

Lenovo G70-35 AMD A4 A4-6210 Laptop 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33718
Info modified on:
01 Feb 2025, 06:06:17
Short summary description Lenovo G70-35 AMD A4 A4-6210 Laptop 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:

Lenovo G70-35, AMD A4, 1.8 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 500 GB

Long summary description Lenovo G70-35 AMD A4 A4-6210 Laptop 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:

Lenovo G70-35. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-6210, Processor frequency: 1.8 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.