Lenovo logo

Lenovo IdeaPad Y700 Intel® Core™ i7 i7-6700 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26774
Info modified on:
23 Jan 2025, 18:47:10
Short summary description Lenovo IdeaPad Y700 Intel® Core™ i7 i7-6700 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB Windows 10 Home Black:

Lenovo IdeaPad Y700, Intel® Core™ i7, 3.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Lenovo IdeaPad Y700 Intel® Core™ i7 i7-6700 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB Windows 10 Home Black:

Lenovo IdeaPad Y700. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700, Processor frequency: 3.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product colour: Black. Weight: 2.58 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.