Lenovo logo

Lenovo IdeaPad 500-15ISK Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB Hybrid-HDD Windows 10 Home Aluminium, White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44396
Info modified on:
25 Jan 2025, 22:19:06
Short summary description Lenovo IdeaPad 500-15ISK Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB Hybrid-HDD Windows 10 Home Aluminium, White:

Lenovo IdeaPad 500-15ISK, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description Lenovo IdeaPad 500-15ISK Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB Hybrid-HDD Windows 10 Home Aluminium, White:

Lenovo IdeaPad 500-15ISK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Aluminium, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.