Lenovo logo

Lenovo IdeaPad Yoga 500-14ACL AMD A6 A6-7310 Hybrid (2-in-1) 35.6 cm (14") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M330 Black, Metallic

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120268
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo IdeaPad Yoga 500-14ACL AMD A6 A6-7310 Hybrid (2-in-1) 35.6 cm (14") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M330 Black, Metallic:

Lenovo IdeaPad Yoga 500-14ACL, AMD A6, 2 GHz, 35.6 cm (14"), 4 GB, 500 GB, Black, Metallic

Long summary description Lenovo IdeaPad Yoga 500-14ACL AMD A6 A6-7310 Hybrid (2-in-1) 35.6 cm (14") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M330 Black, Metallic:

Lenovo IdeaPad Yoga 500-14ACL. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD A6, Processor model: A6-7310, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R4, Discrete graphics card model: AMD Radeon R5 M330. Product colour: Black, Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.