Lenovo logo

Lenovo Yoga 500-14ACL AMD A4 A4-7210 Hybrid (2-in-1) 35.6 cm (14") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100219
Info modified on:
02 Jun 2025, 17:33:03
Short summary description Lenovo Yoga 500-14ACL AMD A4 A4-7210 Hybrid (2-in-1) 35.6 cm (14") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Black:

Lenovo Yoga 500-14ACL, AMD A4, 1.8 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo Yoga 500-14ACL AMD A4 A4-7210 Hybrid (2-in-1) 35.6 cm (14") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Black:

Lenovo Yoga 500-14ACL. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD A4, Processor model: A4-7210, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R3. Operating system installed: Windows 10. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.