Lenovo logo

Lenovo E31-80 Intel® Core™ i5 i5-6200U Laptop 33.8 cm (13.3") HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86806
Info modified on:
22 Jan 2025, 05:24:36
Short summary description Lenovo E31-80 Intel® Core™ i5 i5-6200U Laptop 33.8 cm (13.3") HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Black:

Lenovo E31-80, Intel® Core™ i5, 2.3 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description Lenovo E31-80 Intel® Core™ i5 i5-6200U Laptop 33.8 cm (13.3") HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Black:

Lenovo E31-80. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.