location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad 300 Intel® Pentium® N3710 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80M300MARK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:28:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad 300 Intel® Pentium® N3710 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - Intel® Pentium® N3710 1.6 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 500 GB HDD
  • - Intel® HD Graphics 405
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - 4 h
  • - Windows 10 Home 64-bit
Long product name Lenovo IdeaPad 300 Intel® Pentium® N3710 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Silver :
The long product name of Lenovo IdeaPad 300 Intel® Pentium® N3710 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

39.624 cm (15.6 ") HD (1366x768), Intel Pentium N3710 (1.6 GHz), 4GB RAM, 500GB HDD, Intel HD Graphics 405, Windows 10 Home
More>>>
Lenovo IdeaPad 300 Intel® Pentium® N3710 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Silver:
The official description of Lenovo IdeaPad 300 Intel® Pentium® N3710 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

15" HD or Full HD Display
Available in Ebony Black, Silver or Crimson Red, the Lenovo Ideapad 300 gives you the option of an HD (1366 x 768) or Full HD (1920 x 1080) display — both delivering bright, crisp visuals in 16:9 widescreen format.

Customizable Graphics
Strike your own balance between cost and graphical power. Choose between integrated Intel® graphics or discrete, high-end AMD or nVidia graphics. Discrete graphics give you a boost when it comes to getting creative with video and photo editing.

Windows 10 Home
It is the familiar feel of Windows, only improved. The Start menu is back, better than ever. Expand it, customize it, make it yours. Work with more of the devices you care about, such as printers, cameras, and USBs. Boot up and resume quickly with technologies like InstantGo. And enjoy additional security features that help to safeguard you against device theft and malicious software.

Dolby® Advanced Audio™
The Ideapad 300 delivers a fuller sound through Dolby® Advanced Audio™ — for a more satisfying home entertainment experience.

Optional DVD Drive
Why purchase an external optical drive? Simply select an Ideapad 300 model with an integrated DVD/CD-RW drive and you can load programs, listen to CDs, or watch movies on the go.

AccuType Keyboard
Featuring a modern look and feel, the acclaimed AccuType keyboard has island-style, ergonomic keys that allow a more fluid, spacious, comfortable, and accurate typing experience than standard keyboard designs.

Fast Data Transfer
Move data between the Ideapad 300 and other devices quickly with USB 3.0 SuperSpeed. Up to ten times faster than previous USB technologies, it's also backward-compatible.

Ample Storage
With up to 1TB HDD or SSHD storage, you won't have to worry about where to put all your data, videos, music, or photos.

Connectivity Options
With 802.11 a/c WiFi, you can enjoy 3x faster Internet access than the standard 802.11 b/g/n.

Integrated Webcam & Mic
The built-in webcam and microphone makes web conferences and online video chats a snap.

HDMI Port
You can connect the Ideapad 300 to a television or other display, instantly.

Simple Maintenance
Recovering from viruses or other technical difficulties is a snap with OneKey Recovery.

Short summary description Lenovo IdeaPad 300 Intel® Pentium® N3710 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Silver:
This short summary of the Lenovo IdeaPad 300 Intel® Pentium® N3710 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad 300, Intel® Pentium®, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad 300 Intel® Pentium® N3710 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Silver:
This is an auto-generated long summary of Lenovo IdeaPad 300 Intel® Pentium® N3710 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Silver based on the first three specs of the first five spec groups.

Lenovo IdeaPad 300. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3710, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 405. Operating system installed: Windows 10 Home. Product colour: Silver

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Contrast ratio (typical)
400:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
N3710
Processor cores
4
Processor threads
4
Processor boost frequency
2.56 GHz
Processor frequency *
1.6 GHz
System bus rate
2.5 GT/s
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 1170
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel® Pentium N3000 Series for Mobile
Processor codename
Braswell
Stepping
D1
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4 W
Tjunction
90 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA III
HDD size
2.5"
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 405
On-board graphics card base frequency
400 MHz
On-board graphics card burst frequency
700 MHz
Maximum on-board graphics card memory
8 GB
Number of execution units
16
Audio
Number of built-in speakers
2
Speaker power
1.5 W
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Total number of SATA connectors
2
Number of SATA III connectors
2
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 27 mm
Processor code
SSSR2KL
CPU configuration (max)
1
Embedded options available
Yes
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
91830
Conflict-Free processor
Yes
Integrated 4G WiMAX
No
Battery
Number of battery cells
4
Battery life (max)
4 h
Security
Cable lock slot
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
384 mm
Depth
265 mm
Height
22.9 mm
Weight *
2.3 kg
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:59:40
Uk has collected 17 expert reviews for Lenovo IdeaPad 300 Intel® Pentium® N3710 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Silver and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
expertreviews.co.uk
Updated:
2019-11-17 01:59:29
READ NEXT: Best laptops 2018Before diving into the models themselves, it’s important to get your head around the various laptop categories – and the distinctions between them. There are actually five lines now, and each one is different.For starters, ther...
0%
notebookcheck.net
Updated:
2016-11-14 21:59:40
Daily companion. Large display, enough performance to handle the various daily tasks on might encounter and an attractive price point: Lenovo's IdeaPad 300 costs 450 Euro (~$500) and targets price-conscious consumers with basic needs...
Good runs quiet and cool, inexpensive entry-level configuration...
Bad lackluster keyboard, display too dark, performance suffers in battery mode...
Bottom line With their Ideapad 300, Lenovo aims to bridge the gap between affordable business and multimedia notebooks. Our particular configuration trails the competition in most areas, however, and therefore leaves us with a rather mixed impression. The simple chas...
71%
gottabemobile.com
Updated:
2016-11-14 21:59:40
In a world where things are always getting more powerful and more expensive, there's something sweet about any piece of technology that resists change and a high price tag. Yes, we want and need our devices to get more powerful, but progress for the sake...
Bottom line The Lenovo IdeaPad 300 reminds us of days now gone. In the not too distant past, finding the best notebook came down to having a wealth of ports, expandability and a nice display. You didn't need detachable keyboards or touchscreens.The Lenovo IdeaPad 300...
0%
slashgear.com
Updated:
2016-11-14 21:59:40
Lenovo is back with another Ideapad, and it's an interesting model. The laptop, at its lowest configuration, is very budget-friendly, but you don't necessarily have to make big compromises to hit that low price point. The 15.6-inch glossy display makes fo...
Bottom line For the target audience, Lenovo's Ideapad 300 is a pleasant offering -- the inclusion of an optical drive and VGA are particularly welcome, as many people considering budget laptops aren't necessarily up-to-date with their other technological trimmings, a...
0%
techaeris.com
Updated:
2017-09-19 02:46:31
We've reviewed quite a few Lenovo products here on Techaeris and have generally come away impressed. Will the affordable Lenovo ideapad 300 continue to impress? Keep reading our full review to find out.The Lenovo ideapad 300 is available in several config...
Good The Lenovo ideapad 300 is reasonably priced with good all-around performance. The i5 model provides an extra boost in performance. The optical drive and numeric keypad are nice additions as well...
Bad This is a budget-friendly laptop, so you aren't going to get top of the line performance or design. It would have been nice to see a few extras such as a backlit keyboard, but I can understand why it was omitted. The rocker trackpad button does seem to be...
Bottom line Not everybody needs a complete powerhouse of a laptop, or the thinnest, lightest thing out there. Plenty of people just want a functional laptop some power at an affordable price. The Lenovo ideapad 300 definitely answers that call. With a reasonable star...
43%