"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156"
"","","33417365","","Lenovo","80M300MARK","33417365","","Laptops","151","IdeaPad","300","300","20240314191504","ICECAT","1","8201","https://images.icecat.biz/img/gallery/dc2eab54d41e22cb40935fa2e120fcde.jpg","1000x827","https://images.icecat.biz/img/gallery_lows/dc2eab54d41e22cb40935fa2e120fcde.jpg","https://images.icecat.biz/img/gallery_mediums/dc2eab54d41e22cb40935fa2e120fcde.jpg","https://images.icecat.biz/img/gallery_thumbs/dc2eab54d41e22cb40935fa2e120fcde.jpg","","","Lenovo IdeaPad 300 Intel® Pentium® N3710 Laptop 39.6 cm (15.6"") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Silver","39.624 cm (15.6 "") HD (1366x768), Intel Pentium N3710 (1.6 GHz), 4GB RAM, 500GB HDD, Intel HD Graphics 405, Windows 10 Home","Lenovo IdeaPad 300, Intel® Pentium®, 1.6 GHz, 39.6 cm (15.6""), 1366 x 768 pixels, 4 GB, 500 GB","Lenovo IdeaPad 300. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3710, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6""), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 405. Operating system installed: Windows 10 Home. Product colour: Silver","15"" HD or Full HD Display\nAvailable in Ebony Black, Silver or Crimson Red, the Lenovo Ideapad 300 gives you the option of an HD (1366 x 768) or Full HD (1920 x 1080) display — both delivering bright, crisp visuals in 16:9 widescreen format.\n\nCustomizable Graphics\nStrike your own balance between cost and graphical power. Choose between integrated Intel® graphics or discrete, high-end AMD or nVidia graphics. Discrete graphics give you a boost when it comes to getting creative with video and photo editing.\n\nWindows 10 Home\nIt is the familiar feel of Windows, only improved. The Start menu is back, better than ever. Expand it, customize it, make it yours. Work with more of the devices you care about, such as printers, cameras, and USBs. Boot up and resume quickly with technologies like InstantGo. And enjoy additional security features that help to safeguard you against device theft and malicious software.\n\nDolby® Advanced Audio™\nThe Ideapad 300 delivers a fuller sound through Dolby® Advanced Audio™ — for a more satisfying home entertainment experience.\n\nOptional DVD Drive\nWhy purchase an external optical drive? Simply select an Ideapad 300 model with an integrated DVD/CD-RW drive and you can load programs, listen to CDs, or watch movies on the go.\n\nAccuType Keyboard\nFeaturing a modern look and feel, the acclaimed AccuType keyboard has island-style, ergonomic keys that allow a more fluid, spacious, comfortable, and accurate typing experience than standard keyboard designs.\n\nFast Data Transfer\nMove data between the Ideapad 300 and other devices quickly with USB 3.0 SuperSpeed. Up to ten times faster than previous USB technologies, it's also backward-compatible.\n\nAmple Storage\nWith up to 1TB HDD or SSHD storage, you won't have to worry about where to put all your data, videos, music, or photos.\n\nConnectivity Options\nWith 802.11 a/c WiFi, you can enjoy 3x faster Internet access than the standard 802.11 b/g/n.\n\nIntegrated Webcam & Mic\nThe built-in webcam and microphone makes web conferences and online video chats a snap.\n\nHDMI Port\nYou can connect the Ideapad 300 to a television or other display, instantly.\n\nSimple Maintenance\nRecovering from viruses or other technical difficulties is a snap with OneKey Recovery.","https://images.icecat.biz/img/gallery/dc2eab54d41e22cb40935fa2e120fcde.jpg|https://images.icecat.biz/img/gallery/4b685647774459d5a591b5820272db2e.jpg|https://images.icecat.biz/img/gallery/9abffb613615d9b4ed56feb81ebc09b8.jpg","1000x827|2000x1829|1000x660","||","","","","","","","","","Design","Product type: Laptop","Product colour: Silver","Form factor: Clamshell","Display","Display diagonal: 39.6 cm (15.6"")","Display resolution: 1366 x 768 pixels","Touchscreen: No","HD type: HD","LED backlight: Yes","Native aspect ratio: 16:9","Contrast ratio (typical): 400:1","Processor","Processor family: Intel® Pentium®","Processor manufacturer: Intel","Processor model: N3710","Processor frequency: 1.6 GHz","Processor cores: 4","Processor threads: 4","Processor boost frequency: 2.56 GHz","System bus rate: 2.5 GT/s","Processor cache: 2 MB","Processor cache type: L2","Processor socket: BGA 1170","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel® Pentium N3000 Series for Mobile","Processor codename: Braswell","Stepping: D1","Thermal Design Power (TDP): 6 W","Scenario Design Power (SDP): 4 W","Tjunction: 90 °C","Maximum number of PCI Express lanes: 4","PCI Express slots version: 2.0","PCI Express configurations: 1x2+2x1, 1x4, 2x2, 4x1","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 16 GB","Internal memory type: DDR3L-SDRAM","Memory clock speed: 1600 MHz","Memory form factor: SO-DIMM","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 500 GB","Storage media: HDD","Number of HDDs installed: 1","HDD capacity: 500 GB","HDD interface: SATA III","HDD size: 2.5""","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 405","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 400 MHz","On-board graphics card burst frequency: 700 MHz","Maximum on-board graphics card memory: 8 GB","Number of execution units: 16","Audio","Number of built-in speakers: 2","Speaker power: 1.5 W","Built-in microphone: Yes","Camera","Front camera: Yes","Network","Wi-Fi: Yes","Wi-Fi standards: Wi-Fi 5 (802.11ac)","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 1","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Combo headphone/mic port: Yes","Docking connector: No","Charging port type: DC-in jack","Total number of SATA connectors: 2","Number of SATA III connectors: 2","Keyboard","Numeric keypad: Yes","Pointing device: Touchpad","Windows keys: Yes","Software","Operating system installed: Windows 10 Home","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel Smart Connect Technology: No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Smart Response Technology: No","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Intel® Small Business Advantage (Intel® SBA): No","Intel® High Definition Audio (Intel® HD Audio): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel Stable Image Platform Program (SIPP): No","Intel® OS Guard: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 25 x 27 mm","Processor code: SSSR2KL","CPU configuration (max): 1","Embedded options available: Yes","UART: Yes","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Secure Boot: Yes","Intel Smart Connect Technology version: 0.00","Intel Identity Protection Technology version: 1.00","Intel Smart Response Technology version: 0.00","Intel Secure Boot Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Small Business Advantage (SBA) version: 0.00","Intel Virtualization Technology (VT-x): Yes","Intel Rapid Storage Technology: No","Processor ARK ID: 91830","Conflict-Free processor: Yes","Integrated 4G WiMAX: No","Battery","Number of battery cells: 4","Battery life (max): 4 h","Security","Cable lock slot: Yes","Password protection: Yes","Password protection type: HDD, Power on, Supervisor","Sustainability","Sustainability certificates: RoHS, EPEAT Silver, ENERGY STAR","Weight & dimensions","Weight: 2.3 kg","Width: 384 mm","Depth: 265 mm","Height: 22.9 mm","Other features","AC adapter included: Yes"