Lenovo logo

Lenovo Yoga 300 11 Intel® Celeron® N2840 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30093
Info modified on:
22 Jan 2025, 05:58:21
Short summary description Lenovo Yoga 300 11 Intel® Celeron® N2840 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 White:

Lenovo Yoga 300 11, Intel® Celeron®, 2.16 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo Yoga 300 11 Intel® Celeron® N2840 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 White:

Lenovo Yoga 300 11. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2.16 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.