Lenovo logo

Lenovo IdeaPad Yoga 300 11 Intel® Celeron® N2840 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 8.1 Black, White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49493
Info modified on:
28 Jan 2025, 10:32:54
Short summary description Lenovo IdeaPad Yoga 300 11 Intel® Celeron® N2840 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 8.1 Black, White:

Lenovo IdeaPad Yoga 300 11, Intel® Celeron®, 2.16 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 32 GB

Long summary description Lenovo IdeaPad Yoga 300 11 Intel® Celeron® N2840 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 8.1 Black, White:

Lenovo IdeaPad Yoga 300 11. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2.16 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. Operating system installed: Windows 8.1. Product colour: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.