- - Laptop Clamshell Black
- - Intel® Core™ i7 i7-6500U 2.5 GHz
- - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
- - 4 GB DDR3L-SDRAM
- - 1 TB HDD DVD±RW
- - AMD Radeon R5 M330 2 GB Intel® HD Graphics 520
- - Ethernet LAN Bluetooth 4.0
- - 6 h
- - Windows 10 Home 64-bit
Intel Core i7-6500U (2.50 GHz), 4GB RAM, 1000GB HDD, 15.6" FHD (1920 x 1080), Radeon R5 M330 , Bluetooth, Wi-Fi, Windows 10 Home (64-bit)
Up to Windows 10 Pro
Windows 10 Pro is designed to empower you and your business. It allows you to do great things across your devices securely with anyone, anywhere, and at any time. Fitting a variety of budgets, it's also very easy to use. So you can get more done right from the start.
Designed to Suit Your Needs & Budget
With a choice of integrated or discrete graphic, plus up to the latest Intel® Core™ i7 Series processors, the Lenovo B51 notebook PC comes in many configurations. Simply choose the computing and gaming options you need.
Up to 15.6" Full HD Display
The Lenovo B51 has the option of a 15.6" Full HD (1920 x 1080) display — delivering bright, crisp visuals in 16:9 widescreen format.
Optical Disk Drive
By choosing a model with an optional DVD reader/writer, you can take your favorite movies wherever life takes you.
Fingerprint Reader (Optional)
When it comes to security, you can never be too careful. That's why the Lenovo B51 has an optional fingerprint reader. It protects your notebook and personal data by only allowing access to you - and any others whose fingerprints you've scanned through the reader.
Your Ideal Travel Companion
At less than 25 mm thick and weighing under 2.15 kg (without the optional DVD drive, or 2.32 kg with it) the Lenovo B51 is perfect for your on-the-go lifestyle.
Stereo Speakers with Dolby® Advanced Audio™
Whether you're listening to a presentation or enjoying a movie, Dolby® Advanced Audio™ gives you an immersive surround sound experience. This technology increases audio clarity for VOIP applications, maximizes volume output without distortion, and improves dialogue clarity when watching videos.
Connectivity Options
Thanks to 802.11 ac WiFi connectivity and optional Bluetooth® 4.0, you can enjoy fast Internet access on the go.
Integrated Webcam
With up to 720p HD video, the built-in webcam and mic help to make web conferences or online video chats easier and more enjoyable.
Fast Data Transfer
Move data between the Lenovo B51 and other devices quickly with USB 3.0. Up to ten times faster than previous USB technologies, it's also backward-compatible.
Ample Storage
With storage options of up to 1TB HDD, 1TB Hybrid HDD with integrated SDD, or 128G SSD, you won't have to worry about where to put all your data, videos, music, and photos.
HDMI Port
Stream content quickly and easily from your Lenovo B51 to a television or other display.
Lenovo Essential B51-80, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB
Lenovo Essential B51-80. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Black