Lenovo logo

Lenovo ThinkPad B41-35 AMD E E1-6010 Laptop 35.6 cm (14") 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64695
Info modified on:
01 Feb 2025, 04:37:34
Short summary description Lenovo ThinkPad B41-35 AMD E E1-6010 Laptop 35.6 cm (14") 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Grey:

Lenovo ThinkPad B41-35, AMD E, 1.35 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Lenovo ThinkPad B41-35 AMD E E1-6010 Laptop 35.6 cm (14") 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Grey:

Lenovo ThinkPad B41-35. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E1-6010, Processor frequency: 1.35 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R2. Operating system installed: Windows 8.1. Product colour: Black, Grey. Weight: 340 g

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.