Lenovo logo

Lenovo S41-70 Intel® Core™ i7 i7-5500U Laptop 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD Windows 10 Home Black, Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58286
Info modified on:
22 Jan 2025, 05:31:12
Short summary description Lenovo S41-70 Intel® Core™ i7 i7-5500U Laptop 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD Windows 10 Home Black, Grey:

Lenovo S41-70, Intel® Core™ i7, 2.4 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Lenovo S41-70 Intel® Core™ i7 i7-5500U Laptop 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD Windows 10 Home Black, Grey:

Lenovo S41-70. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Home. Product colour: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.