Lenovo logo

Lenovo G70-70 Intel® Core™ i5 i5-4210U Laptop 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 820M Windows 8.1 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148781
Info modified on:
22 Jan 2025, 04:51:52
Short summary description Lenovo G70-70 Intel® Core™ i5 i5-4210U Laptop 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 820M Windows 8.1 Black:

Lenovo G70-70, Intel® Core™ i5, 1.7 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Lenovo G70-70 Intel® Core™ i5 i5-4210U Laptop 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 820M Windows 8.1 Black:

Lenovo G70-70. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.