Lenovo IdeaPad Z70-80, Intel® Core™ i5, 2.2 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB
Lenovo IdeaPad Z70-80. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product colour: Black