Lenovo logo

Lenovo IdeaPad Z70-80 Intel® Core™ i7 i7-5500U Laptop 43.9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 840M Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25731
Info modified on:
22 Jan 2025, 05:46:04
Short summary description Lenovo IdeaPad Z70-80 Intel® Core™ i7 i7-5500U Laptop 43.9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 840M Windows 8.1 Black:

Lenovo IdeaPad Z70-80, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description Lenovo IdeaPad Z70-80 Intel® Core™ i7 i7-5500U Laptop 43.9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 840M Windows 8.1 Black:

Lenovo IdeaPad Z70-80. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.