Lenovo logo

Lenovo IdeaPad Z50-75 AMD A10 A10-7300 Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R6 M255DX Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25991
Info modified on:
27 Jan 2025, 08:18:26
Short summary description Lenovo IdeaPad Z50-75 AMD A10 A10-7300 Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R6 M255DX Windows 10 Home Black:

Lenovo IdeaPad Z50-75, AMD A10, 1.9 GHz, 39.6 cm (15.6"), 8 GB, 1 TB, Windows 10 Home

Long summary description Lenovo IdeaPad Z50-75 AMD A10 A10-7300 Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R6 M255DX Windows 10 Home Black:

Lenovo IdeaPad Z50-75. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-7300, Processor frequency: 1.9 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon R6, Discrete graphics card model: AMD Radeon R6 M255DX. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.