Lenovo logo

Lenovo Z50-75 AMD A10 A10-7300 Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R6 M255DX Windows 8.1 Italian Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183086
Info modified on:
25 Jan 2025, 22:33:44
Short summary description Lenovo Z50-75 AMD A10 A10-7300 Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R6 M255DX Windows 8.1 Italian Black:

Lenovo Z50-75, AMD A10, 1.9 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description Lenovo Z50-75 AMD A10 A10-7300 Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R6 M255DX Windows 8.1 Italian Black:

Lenovo Z50-75. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-7300, Processor frequency: 1.9 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon R6. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.