Lenovo IdeaPad Z50-75, AMD FX™, 2.1 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 500 GB
Lenovo IdeaPad Z50-75. Product type: Laptop, Form factor: Clamshell. Processor family: AMD FX™, Processor model: FX-7500, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black