Lenovo logo

Lenovo IdeaPad G50-80 Intel® Core™ i7 i7-5500U Laptop 39.6 cm (15.6") 6 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M330 Windows 10 Home Italian Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60567
Info modified on:
29 Jan 2025, 18:57:48
Short summary description Lenovo IdeaPad G50-80 Intel® Core™ i7 i7-5500U Laptop 39.6 cm (15.6") 6 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M330 Windows 10 Home Italian Black:

Lenovo IdeaPad G50-80, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 500 GB

Long summary description Lenovo IdeaPad G50-80 Intel® Core™ i7 i7-5500U Laptop 39.6 cm (15.6") 6 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M330 Windows 10 Home Italian Black:

Lenovo IdeaPad G50-80. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.