Lenovo logo

Lenovo IdeaPad G50-45 AMD A8 A8-6410 Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35826
Info modified on:
29 Jan 2025, 19:21:36
Short summary description Lenovo IdeaPad G50-45 AMD A8 A8-6410 Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:

Lenovo IdeaPad G50-45, AMD A8, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Lenovo IdeaPad G50-45 AMD A8 A8-6410 Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:

Lenovo IdeaPad G50-45. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-6410, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.