Lenovo logo

Lenovo Essential G50-45 AMD E E1-6010 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44497
Info modified on:
02 Feb 2025, 22:53:02
Short summary description Lenovo Essential G50-45 AMD E E1-6010 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:

Lenovo Essential G50-45, AMD E, 1.35 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Lenovo Essential G50-45 AMD E E1-6010 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:

Lenovo Essential G50-45. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E1-6010, Processor frequency: 1.35 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon R2. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.