Lenovo logo

Lenovo Essential G40-45 AMD E E1-6010 Laptop 35.6 cm (14") 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27375
Info modified on:
23 Jan 2025, 18:40:57
Short summary description Lenovo Essential G40-45 AMD E E1-6010 Laptop 35.6 cm (14") 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:

Lenovo Essential G40-45, AMD E, 1.35 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Lenovo Essential G40-45 AMD E E1-6010 Laptop 35.6 cm (14") 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:

Lenovo Essential G40-45. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E1-6010, Processor frequency: 1.35 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R2. Operating system installed: Windows 10 Home. Product colour: Black. Weight: 2.1 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.