Lenovo logo

Lenovo Essential G400s Intel® Core™ i7 i7-3612QM Laptop 35.6 cm (14") HD 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13984
Info modified on:
28 Jan 2025, 10:11:04
Short summary description Lenovo Essential G400s Intel® Core™ i7 i7-3612QM Laptop 35.6 cm (14") HD 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black:

Lenovo Essential G400s, Intel® Core™ i7, 2.1 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Lenovo Essential G400s Intel® Core™ i7 i7-3612QM Laptop 35.6 cm (14") HD 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black:

Lenovo Essential G400s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3612QM, Processor frequency: 2.1 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.