Lenovo logo

Lenovo ThinkSystem DE4000H disk array 0 TB Rack (2U) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146645
Info modified on:
02 Mar 2023, 11:40:41
Short summary description Lenovo ThinkSystem DE4000H disk array 0 TB Rack (2U) Black:

Lenovo ThinkSystem DE4000H, 0 TB, 24.6 kg, Rack (2U), Black

Long summary description Lenovo ThinkSystem DE4000H disk array 0 TB Rack (2U) Black:

Lenovo ThinkSystem DE4000H. Total installed storage capacity: 0 TB. Chassis type: Rack (2U), Device class: Small & Medium Business. Number of storage drives supported: 24, Supported storage drive types: HDD & SSD. Width: 449 mm, Depth: 553 mm, Height: 85 mm, Weight: 24.6 kg. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.