Lenovo logo

Lenovo ThinkSystem ST550 server 0 GB Rack (4U) Intel Xeon Bronze 3204 1.9 GHz 16 GB DDR4-SDRAM 750 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13681
Info modified on:
14 Mar 2024, 19:22:56
Short summary description Lenovo ThinkSystem ST550 server 0 GB Rack (4U) Intel Xeon Bronze 3204 1.9 GHz 16 GB DDR4-SDRAM 750 W:

Lenovo ThinkSystem ST550, 1.9 GHz, 3204, 16 GB, DDR4-SDRAM, 0 GB, Rack (4U)

Long summary description Lenovo ThinkSystem ST550 server 0 GB Rack (4U) Intel Xeon Bronze 3204 1.9 GHz 16 GB DDR4-SDRAM 750 W:

Lenovo ThinkSystem ST550. Processor family: Intel Xeon Bronze, Processor frequency: 1.9 GHz, Processor model: 3204. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 0 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (4U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.