Lenovo logo

Lenovo ThinkSystem SR530 server Rack (1U) Intel Xeon Silver 4208 2.1 GHz 16 GB DDR4-SDRAM 750 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106743
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Lenovo ThinkSystem SR530 server Rack (1U) Intel Xeon Silver 4208 2.1 GHz 16 GB DDR4-SDRAM 750 W:

Lenovo ThinkSystem SR530, 2.1 GHz, 4208, 16 GB, DDR4-SDRAM, 750 W, Rack (1U)

Long summary description Lenovo ThinkSystem SR530 server Rack (1U) Intel Xeon Silver 4208 2.1 GHz 16 GB DDR4-SDRAM 750 W:

Lenovo ThinkSystem SR530. Processor family: Intel Xeon Silver, Processor frequency: 2.1 GHz, Processor model: 4208. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.