Lenovo ThinkSystem SR650, 2.4 GHz, 8260, 32 GB, DDR4-SDRAM, 0 GB, Rack (2U)
Lenovo ThinkSystem SR650. Processor family: Intel® Xeon® Platinum, Processor frequency: 2.4 GHz, Processor model: 8260. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 32 GB. Total storage capacity: 0 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 1100 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)