Lenovo ThinkSystem SR650 V4, 3.6 GHz, 256 GB, DDR5-SDRAM, 1300 W, Rack (2U)
Lenovo ThinkSystem SR650 V4. Processor family: Intel Xeon 6, Processor frequency: 3.6 GHz. Internal memory: 256 GB, Internal memory type: DDR5-SDRAM. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 1300 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)