Lenovo System x3650 M3, 2.8 GHz, X5660, 4 GB, DDR3-SDRAM, 0 GB, Rack (2U)
Lenovo System x3650 M3. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.8 GHz, Processor model: X5660. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 0 GB, HDD size: 2.5". Ethernet LAN. Power supply: 675 W. Chassis type: Rack (2U)