Lenovo logo

Lenovo ThinkCentre A70 Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500 Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31292
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre A70 Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500 Windows 7 Professional SFF PC Black:

Lenovo ThinkCentre A70, 2.93 GHz, Intel® Core™2 Duo, 2 GB, 320 GB, DVD-RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre A70 Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500 Windows 7 Professional SFF PC Black:

Lenovo ThinkCentre A70. Processor frequency: 2.93 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7500. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 4500. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC. Weight: 8.5 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.