Lenovo VT5400, Wired, Thunderbolt 4, 80 W, 10,100,1000 Mbit/s, Black, SD
Lenovo VT5400. Connectivity technology: Wired, Host interface: Thunderbolt 4, USB Power Delivery up to: 80 W. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Compatible memory cards: SD, Data transfer rate: 10 Gbit/s. Power source type: DC, AC input voltage: 19 V, Input current: 6.32 A. Windows operating systems supported: Windows 10, Mac operating systems supported: Mac OS X 10.12 Sierra, MacOS