Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25136906 data-sheets &
28614 brands
– register (free)
Laptops
Lenovo X61 Tablet Intel® Core™2 Duo L7500 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 1 GB 80 GB Windows Vista Business Black
Lenovo X61 Tablet Intel® Core™2 Duo L7500 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 1 GB 80 GB Windows Vista Business Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Lenovo 776254U
XML doc
Icecat LIVE: JS for Lenovo 776254U
Icecat Live DOC
JSON product data for Lenovo 776254U
JSON DOC
CSV product data for Lenovo 776254U
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Lenovo
Product name:
X61 Tablet
Product code:
776254U
Category:
Laptops
Icecat Product ID:
8687118
Data-sheet quality:
created/standardized by Icecat
Product views:
47689
Info modified on:
25 Jan 2025, 22:56:12
Lenovo 776254U (Icecat)
Embed the product datasheet into your content
XML product data for Lenovo 776254U
XML doc
Icecat LIVE: JS for Lenovo 776254U
Icecat Live DOC
JSON product data for Lenovo 776254U
JSON DOC
CSV product data for Lenovo 776254U
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE