Lenovo ThinkPad X61, T7100, 1024MB, 80GB, Intel® Core™2 Duo, 1.8 GHz, 30.7 cm (12.1"), 1024 x 768 pixels, 1 GB, 80 GB
Lenovo ThinkPad X61, T7100, 1024MB, 80GB. Processor family: Intel® Core™2 Duo, Processor model: T7100, Processor frequency: 1.8 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal memory: 1 GB. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows XP Professional. Weight: 1.41 kg