Lenovo logo

Lenovo ThinkPad T61 Intel® Core™2 Duo T8100 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB NVIDIA Quadro NVS 140M Windows Vista Business Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9828
Info modified on:
25 Jan 2025, 22:35:47
Short summary description Lenovo ThinkPad T61 Intel® Core™2 Duo T8100 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB NVIDIA Quadro NVS 140M Windows Vista Business Black:

Lenovo ThinkPad T61, Intel® Core™2 Duo, 2.1 GHz, 35.8 cm (14.1"), 1440 x 900 pixels, 2 GB, 250 GB

Long summary description Lenovo ThinkPad T61 Intel® Core™2 Duo T8100 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB NVIDIA Quadro NVS 140M Windows Vista Business Black:

Lenovo ThinkPad T61. Processor family: Intel® Core™2 Duo, Processor model: T8100, Processor frequency: 2.1 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA Quadro NVS 140M. Operating system installed: Windows Vista Business. Product colour: Black. Weight: 2.4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.