Lenovo logo

Lenovo ThinkPad T61 Intel® Core™2 Duo T8100 35.8 cm (14.1") 1 GB DDR2-SDRAM 100 GB NVIDIA Quadro NVS 140M Windows XP Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16460
Info modified on:
23 Jan 2025, 19:00:44
Short summary description Lenovo ThinkPad T61 Intel® Core™2 Duo T8100 35.8 cm (14.1") 1 GB DDR2-SDRAM 100 GB NVIDIA Quadro NVS 140M Windows XP Professional Black:

Lenovo ThinkPad T61, Intel® Core™2 Duo, 2.1 GHz, 35.8 cm (14.1"), 1440 x 900 pixels, 1 GB, 100 GB

Long summary description Lenovo ThinkPad T61 Intel® Core™2 Duo T8100 35.8 cm (14.1") 1 GB DDR2-SDRAM 100 GB NVIDIA Quadro NVS 140M Windows XP Professional Black:

Lenovo ThinkPad T61. Processor family: Intel® Core™2 Duo, Processor model: T8100, Processor frequency: 2.1 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA Quadro NVS 140M. Operating system installed: Windows XP Professional. Product colour: Black. Weight: 2.4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.