Lenovo ThinkCentre M58p, 3 GHz, Intel® Core™2 Duo, 3 GB, 160 GB, DVD-RW, Windows XP Professional
Lenovo ThinkCentre M58p. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 160 GB, Optical drive type: DVD-RW. Operating system installed: Windows XP Professional. Power supply: 280 W. Chassis type: SFF. Product type: PC. Weight: 7.5 kg. Product colour: Black