Lenovo logo

Lenovo ThinkPad W530 Intel® Core™ i7 i7-3740QM Mobile workstation 39.6 cm (15.6") Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28407
Info modified on:
28 Jan 2025, 10:38:24
Short summary description Lenovo ThinkPad W530 Intel® Core™ i7 i7-3740QM Mobile workstation 39.6 cm (15.6") Black:

Lenovo ThinkPad W530, Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), Black

Long summary description Lenovo ThinkPad W530 Intel® Core™ i7 i7-3740QM Mobile workstation 39.6 cm (15.6") Black:

Lenovo ThinkPad W530. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3740QM, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"). On-board graphics card model: Intel® HD Graphics 4000. Product colour: Black. Weight: 2.7 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.