Lenovo logo

Lenovo ThinkCentre A58 Intel® Pentium® E5400 1 GB DDR2-SDRAM 320 GB HDD Intel® GMA X4500 DOS License Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25790
Info modified on:
14 Mar 2024, 19:29:03
Short summary description Lenovo ThinkCentre A58 Intel® Pentium® E5400 1 GB DDR2-SDRAM 320 GB HDD Intel® GMA X4500 DOS License Tower PC Black:

Lenovo ThinkCentre A58, 2.7 GHz, Intel® Pentium®, 1 GB, 320 GB, DVD Super Multi DL, DOS License

Long summary description Lenovo ThinkCentre A58 Intel® Pentium® E5400 1 GB DDR2-SDRAM 320 GB HDD Intel® GMA X4500 DOS License Tower PC Black:

Lenovo ThinkCentre A58. Processor frequency: 2.7 GHz, Processor family: Intel® Pentium®, Processor model: E5400. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X4500. Operating system installed: DOS License. Power supply: 280 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.